DIN EN ISO 25649-5
Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices (ISO 25649-5:2017)
| Organization: | DIN |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This document is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649-1 regardless of whether the buoyancy is achieved by inflation or inherent buoyant material.
This document is to be applied with ISO 25649-1 and ISO 25649-2.
NOTE 1 Typical products forming class C (see Annex B):
- tube riders towable with interior holding facility and closed cockpit;
- raft riders towable;
- board riders towable;
- banana type towable.
NOTE 2 Typical places for application:
- distant from bathing areas and other frequented water surfaces, wide empty spaces, dedicated racetracks (parcours);
- no to little waves;
- no strong currents.
Document History