DOD - SMD 5962-13215
MICROCIRCUIT, LINEAR, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 3 May 2018 |
| Status: | active |
| Page Count: | 21 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN
intended Use:
Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original... View More
Document History