CEN - EN ISO 15085
Small craft - Man-overboard prevention and recovery
| Organization: | CEN |
| Publication Date: | 1 April 2003 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard specifies the design as well as the construction and strength requirements for safety devices and arrangements intended to minimize the risk of falling overboard, and requirements to facilitate reboarding.
It describes means which can be used individually or combined to achieve these objectives, and applies to small craft of up to 24 m length of hull.
This International Standard is not applicable to the following boat types:
- aquatic toys;
- canoes, kayaks, or other boats with a beam less than 1,1 m;
- personal watercraft, covered by ISO 13590;
- inflatable boats with a hull length of less than 8 m, covered by ISO 6185.
Document History