SNZ AS/NZS ETSI EN 301025
VHF radiotelephone equipment for general communications and associated equipment for Class ‘D’ Digital Selective Calling (DSC)
| Organization: | SNZ |
| Publication Date: | 17 May 2018 |
| Status: | active |
| Page Count: | 64 |
scope:
The present document covers the minimum requirements for general communication for shipborne fixed installations using a VHF radiotelephone operating in certain frequency bands allocated to the maritime mobile service using either 25 kHz or 25 kHz and 12,5 kHz channels and associated equipment for DSC - class D. The present document does not cover requirements for the integrated GNSS receiver providing locating function.
These requirements include the relevant provisions of the ITU Radio Regulations, appendix 18 [1], Recommendation ITU-R M.493-14 [3] (where class D is defined), Recommendation ITU-R M.825-3 [i.4] and incorporate the relevant guidelines of the IMO as detailed in IMO Circular MSC/Circ-803 [i.1].
The present document also specifies technical characteristics, methods of measurement and required test results.
The present document covers the essential requirements of article 3.2 and article 3.3(g) of Directive 2014/53/EU [i.3] under the conditions identified in annex A.
Document History