CEN - EN 9100
Quality Management Systems - Requirements for Aviation, Space and Defence Organizations
| Organization: | CEN |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Quality management and quality assurance): | 03.120.10 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
| ICS Code (Management systems): | 03.100.70 |
scope:
This document includes EN ISO 9001:20152 quality management system requirements and specifies additional aviation, space and defence industry requirements, definitions and notes.
It is emphasized that the requirements specified in this document are complementary (not alternative) to customer and applicable statutory and regulatory requirements.
If there is a conflict between the requirements of this document and customer or applicable statutory or regulatory requirements, the latter shall take precedence.
This International Standard specifies requirements for a quality management system when an organization:
a) needs to demonstrate its ability to consistently provide products and services that meet customer and applicable statutory and regulatory requirements and
b) aims to enhance customer satisfaction through the effective application of the system, including processes for improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements.
All the requirements of this International Standard are generic and are intended to be applicable to any organization, regardless of its type or size, or the products and services it provides.
NOTE 1 In this International Standard, the terms "product" or "service" only apply to products and services intended for, or required by, a customer.
NOTE 2 Statutory and regulatory requirements can be expressed as legal requirements.
2 With the permission of the International Organization for Standardization (ISO). The complete EN ISO 9001 standard can be obtained from any ISO member or from the ISO Central Secretariat: BIBC II, Chemin de Blandonnet 8, CP 401, 1214 Vernier, Geneva, SWITZERLAND, or visit www.iso.org. Copyright remains with ISO.
Document History