AIA/NAS - NASM23964
BOLT, SELF-RETAINING, POSITIVE LOCKING
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 31 May 2018 |
| Status: | active |
| Page Count: | 20 |
scope:
This specification covers positive locking self-retaining bolts.
Classification. Bolts will be of the following types and classes, as specified (see 6.2):
Types:
Type I Head end actuated.
Type II Thread end actuated (solid shank).
Classes:
Class 1 CRES bolts, magnetic (PH13-8Mo).
Class 2 CRES bolts, nonmagnetic (A286).
Class 3 Titanium bolts (6Al-4V).
Class 4 Nickel Alloy (718).
Document History
NASM23964
May 31, 2018
BOLT, SELF-RETAINING, POSITIVE LOCKING
This specification covers positive locking self-retaining bolts.
Classification. Bolts will be of the following types and classes, as specified (see 6.2):
Types:
Type I Head end actuated.
Type II...
July 29, 2011
BOLT, SELF-RETAINING, POSITIVE LOCKING
The self-retaining bolts are primarily intended for use in shear applications at dynamic points in flight control linkages, engine control mechanisms, fuel controls, bell crank systems and other...
March 1, 2000
Bolt, Self-Retaining, Positive Locking
This specification covers positive locking self-retaining bolts. Classification. Bolts will be of the following types and classes, as specified (see 6.2): Types Type I - Head end actuated. Type II -...