UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM D4699-03(2013)

Standard Test Method for Vibratory Packing Density of Large Formed Catalyst and Catalyst Carrier Particles

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2013
Status: inactive
Page Count: 3
ICS Code (Chemical reagents): 71.040.30
significance And Use:

5.1 This test method is used for measuring the vibratory packing density of formed particles used in fixed bed reactors, driers, and so forth.

scope:

1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carrier particles that will not break up significantly under test conditions. For the purpose of this test, catalyst particles are defined as extrudates, spheres or formed pellets greater than 4.8 mm.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2023
Standard Test Method for Vibratory Packing Density of Large Formed Catalyst and Catalyst Carrier Particles
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carrier particles that will not break up significantly under test conditions. For the...
May 1, 2018
Standard Test Method for Vibratory Packing Density of Large Formed Catalyst and Catalyst Carrier Particles
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carrier particles that will not break up significantly under test conditions. For the...
ASTM D4699-03(2013)
March 1, 2013
Standard Test Method for Vibratory Packing Density of Large Formed Catalyst and Catalyst Carrier Particles
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carrier particles that will not break up significantly under test conditions. For the...
April 1, 2008
Standard Test Method for Vibratory Packing Density of Large Formed Catalyst and Catalyst Carrier Particles
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carrier particles that will not break up significantly under test conditions. For the...
October 1, 2003
Standard Test Method for Vibratory Packing Density of Large Formed Catalyst and Catalyst Particles
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carrier particles that will not break up significantly under test conditions. For the...
October 10, 1999
Standard Test Method for Vibratory Packing Density of Large Formed Catalyst and Catalyst Particles
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carrier particles that will not break up significantly under test conditions. For the...
Advertisement