CEI EN 50629
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
active, Most Current
Buy Now
Organization: | CEI |
Publication Date: | 1 May 2018 |
Status: | active |
Page Count: | 8 |
ICS Code (Transformers. Reactors): | 29.180 |
Document History
CEI EN 50629
May 1, 2018
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
A description is not available for this item.
September 1, 2017
Energy performance of large power transformers (Um > 36 kV or Sr 40 MVA)
A description is not available for this item.
April 1, 2017
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
After the last item of the bulleted list “- large power transformers which are like for like replacements in the same physical location/installation for existing large power transformers, where this...
September 1, 2015
Energy performance of large power transformers (Um > 36 kV or Sr 40 MVA)
This European Standard applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated...