CEI EN IEC 60793-1-45
Optical fibres Part 1-45: Measurement methods and test procedures - Mode field diameter
active, Most Current
Buy Now
Organization: | CEI |
Publication Date: | 1 May 2018 |
Status: | active |
Page Count: | 40 |
ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60793 establishes uniform requirements for measuring the mode field diameter (MFD) of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes.
Document History
CEI EN IEC 60793-1-45
May 1, 2018
Optical fibres Part 1-45: Measurement methods and test procedures - Mode field diameter
This part of IEC 60793 establishes uniform requirements for measuring the mode field diameter (MFD) of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for...
September 1, 2005
Fibre ottiche - Parte 1-45: Metodi di misura e procedure di prova - Diametro del campo modale
Norma recepita mediante l'annuncio su CEINFORMA settembre 2005.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.