UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI INCITS 434

Information Technology – Tenprint Capture using BioAPI

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 10 December 2007
Status: active
Page Count: 34
scope:

This standard specifies requirements for the use of ISO/IEC 19784-1, BioAPI Specification (also known as BioAPI 2.0), a software interface standard, for the purpose of performing a tenprint capture operation.

This includes one or more of the following:

1. Identification of BioAPI functions to be utilized and the order (if any) in which they are to be called

2. Specification of values for function parameters

3. Definition of GUI (graphical user interface) events (for use with an application controlled GUI)

4. User interface specifications for use with a BSP (biometric service provider) controlled GUI

5. Sample calling sequences and example inputs/outputs

Document History

ANSI INCITS 434
December 10, 2007
Information Technology – Tenprint Capture using BioAPI
This standard specifies requirements for the use of ISO/IEC 19784-1, BioAPI Specification (also known as BioAPI 2.0), a software interface standard, for the purpose of performing a tenprint capture...
December 10, 2007
Information Technology – Tenprint Capture using BioAPI
A description is not available for this item.

References

Advertisement