CEN - EN 4838-004
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 004: With signal contact - Product standard
| Organization: | CEN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the required characteristics for single-pole, arc fault circuit breakers rated currents from 3 A to 25 A, switching capacity 65 In, for use in aircraft electrical systems. Their operating temperatures are between − 40 °C to 85 °C at a maximum altitude of Z = 15 000 m. The thermal protection is temperature compensated and operates between − 55 °C and 125 °C.
These arc fault circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping.
They will continue to function up to the short-circuit current.
Document History