ASTM International - ASTM C750-09(2014)
Standard Specification for Nuclear-Grade Boron Carbide Powder
| Organization: | ASTM International |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
| ICS Code (Salts): | 71.060.50 |
scope:
1.1 This specification defines the chemical and physical requirements for boron carbide powder intended for a variety of nuclear applications. Because each application has a different need for impurity and boron requirements, three different chemical compositions of powder are specified. In using this specification, it is necessary to dictate which type of powder is intended to be used. In general, the intended applications for the various powder types are as follows:
1.1.1 Type 1-For use as particulate material in nuclear reactor core applications.
1.1.2 Type 2-Powder that will be further processed into a fabricated shape for use in a nuclear reactor core or used in non-core applications when the powder directly or indirectly may cause adverse effects on structural components, such as halide stress corrosion of stainless steel.
1.1.3 Type 3-Powder that will be used for non-core applications or special in-core applications.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
abstract:
This specification defines the chemical and physical requirements for boron carbide powder intended for a variety of nuclear applications. The powder shall be classified as: Type 1; Type 2; and... View More
Document History