UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM F2987-12

Standard Specification for Corrugated Polyethylene Pipe and Fittings for Mine Heap Leach Aeration Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 6
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded polyethylene, brittleness, testing, and marking of corrugated polyethylene (PE) pipe and fittings for mine heap leach pile aeration. It covers with nominal sizes 100 mm (4 inch), 150 mm (6 inch), 200 mm (8 inch), 250 mm (10 inch) 300 mm (12 inch), 375 mm (15 inch), and 450 mm (18 inch) diameter.

1.2 This specification covers double wall, annular extruded corrugated polyethylene pipe as depicted in Fig. 1.

FIG. 1 Typical Double Wall Profile Cross-Section

1.3 The values given in parentheses are provided for information purposes only.

1.4 The following precautionary caveat pertains only to the test method portion, Section 9, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes requirements and test methods for double wall, annular extruded corrugated polyethylene (PE) pipe and fittings used in mine heap leach pile aeration. It covers... View More

Document History

February 1, 2018
Standard Specification for Corrugated Polyethylene Pipe and Fittings for Mine Heap Leach Aeration Applications
1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded...
ASTM F2987-12
November 1, 2012
Standard Specification for Corrugated Polyethylene Pipe and Fittings for Mine Heap Leach Aeration Applications
1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded...
Advertisement