UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASA - ANSI/ASA S12.11 PART 2

American National Standard Acoustics – Measurement of airborne noise emitted and structure-borne vibration induced by small air-moving devices – Part 2: Structure-borne vibration measurements (a nationally adopted international standard)

active, Most Current
Buy Now
Organization: ASA
Publication Date: 4 December 2013
Status: active
Page Count: 41
scope:

This part of this American National Standard covers vibration levels from small air-moving devices (AMDs) with mounting footprints of less than 0.48 m × 0.90 m for the full-size test plenum defined in ISO 10302-1 and less than 0.18 m × 0.3 m for the half-size plenum.

It covers all types of AMDs which can be mounted on, and are self-supported at, the discharge or inlet plane of a test plenum box as specified in ISO 10302-1.

The procedures defined in this part of this American National Standard specify methods for determining the vibration levels that a small AMD would induce in an average structure used in information technology and telecommunications equipment. The methods specified in this part of this American National Standard allow the determination of induced vibration levels for the individual AMD that is tested. These data can be used to determine the statistical values of vibration levels for a production series if levels are measured for several units of that series.    

Document History

December 4, 2013
American National Standard Acoustics – Measurement of airborne noise emitted and structure-borne vibration induced by small air-moving devices – Part 2: Structure-borne vibration measurements (a nationally adopted international standard)
This part of this American National Standard covers vibration levels from small air-moving devices (AMDs) with mounting footprints of less than 0.48 m × 0.90 m for the full-size test plenum defined...
ANSI/ASA S12.11 PART 2
December 4, 2013
American National Standard Acoustics – Measurement of airborne noise emitted and structure-borne vibration induced by small air-moving devices – Part 2: Structure-borne vibration measurements (a nationally adopted international standard)
This part of this American National Standard covers vibration levels from small air-moving devices (AMDs) with mounting footprints of less than 0.48 m × 0.90 m for the full-size test plenum defined...
December 4, 2013
American National Standard Acoustics – Measurement of airborne noise emitted and structure-borne vibration induced by small air-moving devices – Part 2: Structure-borne vibration measurements (a nationally adopted international standard)
This part of this American National Standard covers vibration levels from small air-moving devices (AMDs) with mounting footprints of less than 0.48 m x 0.90 m for the full-size test plenum defined...
August 7, 2003
American National Standard Acoustics Measurement of noise and vibration of small air-moving devices- Part 2: Structure-borne vibration
A description is not available for this item.
July 7, 2003
American National Standard Acoustics – Measurement of noise and vibration of small air-moving devices- Part 2: Structure-borne vibration
A description is not available for this item.

References

Advertisement