UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 17892-8

Geotechnical investigation and testing - Laboratory testing of soil - Part 8: Unconsolidated undrained triaxial test (ISO 17892-8:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2018
Status: active
Page Count: 23
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Physical properties of soils): 13.080.20
scope:

This document specifies a method for unconsolidated undrained triaxial compression tests.

This document is applicable to the laboratory determination of undrained triaxial shear strength under compression loading within the scope of geotechnical investigations.

The cylindrical specimen, which can comprise undisturbed, re-compacted, remoulded or reconstituted soil, is subjected to an isotropic stress under undrained conditions and thereafter is sheared under undrained conditions. The test allows the determination of shear strength and stress-strain relationships in terms of total stresses.

Non-standard procedures such as tests with the measurement of pore pressure or tests with filter drains are not covered in this document.

NOTE This document fulfils the requirements of unconsolidated undrained triaxial compression tests for geotechnical investigation and testing in accordance with EN 1997-1 and EN 1997-2.

Document History

DIN EN ISO 17892-8
July 1, 2018
Geotechnical investigation and testing - Laboratory testing of soil - Part 8: Unconsolidated undrained triaxial test (ISO 17892-8:2018)
This document specifies a method for unconsolidated undrained triaxial compression tests. This document is applicable to the laboratory determination of undrained triaxial shear strength under...
November 1, 2016
Geotechnical investigation and testing - Laboratory testing of soil - Part 8: Unconsolidated undrained triaxial test (ISO/DIS 17892-8:2016); German and English version prEN ISO 17892-8:2016
A description is not available for this item.

References

Advertisement