UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 62271-205

High-voltage switchgear and controlgear – Part 205: Compact switchgear assemblies for rated voltages above 52 kV

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2008
Status: active
Page Count: 52
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

This part of IEC 62271 applies to compact switchgear assemblies consisting of at least one switching device directly connected to, or sharing components with, one or more other devices such that there is an interaction between the functions of the individual devices. Such assemblies are made up of devices defined in 1.101 and are designed, tested and supplied for use as a single unit. The interaction between devices may be due to proximity, sharing of components or a combination of both. The assemblies may contain components of air insulated switchgear (AIS) only or a combination of AIS and gas insulated switchgear (GIS), so called mixed technology switchgear (MTS) and may be delivered entirely prefabricated or partially assembled.

It is not possible to define all potential arrangements of compact switchgear assemblies however four examples are shown for information in Annex A.

These compact switchgear assemblies are for indoor and/or outdoor installations in systems having rated voltages above 52 kV and service frequencies of 50 Hz and 60 Hz.

This standard covers the influence on performance of the interactions between devices within compact switchgear assemblies and defines ratings and test procedures for these assemblies.

IEC 62271-1 is applicable if not stated otherwise.

This standard does not apply to switchgear assemblies consisting solely of GIS which are covered by 62271-203.

Document History

IEC 62271-205
January 1, 2008
High-voltage switchgear and controlgear – Part 205: Compact switchgear assemblies for rated voltages above 52 kV
This part of IEC 62271 applies to compact switchgear assemblies consisting of at least one switching device directly connected to, or sharing components with, one or more other devices such that...

References

Advertisement