ASME/BPVC - 2487
2487 Breaking Pin Pressure Relief Devices Section VIII, Division 1 Supp 2
inactive, Most Current
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 4 |
scope:
GENERAL
The set pressure tolerance shall not exceed ±2 psi (±15 kPa) for marked set pressures up to and including 40 psi (300 kPa) and ±5% for marked set pressures above 40 psi (300 kPa).
Document History
2487
July 1, 2007
2487 Breaking Pin Pressure Relief Devices Section VIII, Division 1 Supp 2
GENERAL
The set pressure tolerance shall not exceed ±2 psi (±15 kPa) for marked set pressures up to and including 40 psi (300 kPa) and ±5% for marked set pressures above 40 psi (300 kPa).
July 1, 2007
2487 Breaking Pin Pressure Relief Devices Section VIII, Division 1
A description is not available for this item.