UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 16653-1

Mobile elevating work platforms — Design, calculations, safety requirements and test methods relative to special features — Part 1: MEWPs with retractable guardrail systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2008
Status: active
Page Count: 8
ICS Code (Other lifting equipment): 53.020.99
scope:

This part of ISO 16653 specifies the safety requirements for mobile elevating work platforms (MEWPs) with guardrail systems. It is intended to be used in conjunction with ISO 16368.

It is applicable to such MEWPs designed for applications requiring special access to specific work areas. These MEWPs can be either self-propelled or manually propelled and are used to elevate personnel to a level at which they can place, install or retrieve objects or material on a routine basis. To facilitate operator access to the work area, the retraction of a portion of the MEWP's work platform guardrail system(s) can be necessary.

It is not applicable to powered industrial trucks used to pick and place stock or inventory.

Document History

ISO 16653-1
June 1, 2008
Mobile elevating work platforms — Design, calculations, safety requirements and test methods relative to special features — Part 1: MEWPs with retractable guardrail systems
This part of ISO 16653 specifies the safety requirements for mobile elevating work platforms (MEWPs) with guardrail systems. It is intended to be used in conjunction with ISO 16368. It is applicable...

References

Advertisement