SNV - SN EN 3-8/AC
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar; Corrigendum AC
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 December 2007 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Fire-fighting): | 13.220.10 |
Document History
SN EN 3-8/AC
December 1, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar; Corrigendum AC
A description is not available for this item.
April 1, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.