ISO 26430-3
Digital cinema (D-cinema) operations — Part 3: Generic extra-theater message format
| Organization: | ISO |
| Publication Date: | 15 July 2008 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
scope:
This standard presents a specification for a generic Extra-Theatre Message (ETM) format for use with unidirectional communications channels used in security communcations for Digital Cinema (D-Cinema) systems.
The ETM specification is a generic XML security wrapper that includes specific fields which can be extended to carry different kinds of information to meet various application-level requirements. (For example, the Key Delivery Message (KDM) is a specific instance of this format.) The ETM uses W3C Extensible Markup Language (see [XML]) to represent the information payload. It provides security using the XML encryption and signature primitives.
Note: The brackets convention "[...]" as used herein denotes either a normative or informative reference.
Document History