NPFC - MIL-DTL-5790
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 2 June 2008 |
| Status: | active |
| Page Count: | 16 |
scope:
This specification covers one type of remote indicating, 320-degree movement, synchro style, differential, oil pressure transmitter.
intended Use:
The oil pressure transmitter covered by this specification is intended to transmit the oil pressure of the lubricating system of aircraft engines to an applicable indicator.
Document History
March 9, 2023
Transmitter, Pressure, Oil, Synchro, 0-200 PSI 320-Degree Movement, 26V, Single Phase, 400 Cycles
A description is not available for this item.
July 2, 2013
Transmitter, Pressure, Oil, Synchro, 0-200 PSI 320-Degree Movement, 26V, Single Phase, 400 Cycles
A description is not available for this item.
MIL-DTL-5790
June 2, 2008
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
The oil pressure transmitter covered by this specification is intended to transmit the oil pressure of the lubricating system of aircraft engines to an applicable indicator.
January 10, 2003
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
The oil pressure transmitter covered by this specification is intended to transmit the oil pressure of the lubricating system of aircraft engines to an applicable indicator.
September 28, 1999
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
A description is not available for this item.
June 30, 1994
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
The oil pressure transmitter covered by this specification is intended to transmit the oil pressure of the lubricating system of aircraft engines to an applicable indicator.
July 4, 1988
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
The oil pressure transmitter covered by this specification is intended to transmit the oil pressure of the lubricating system of aircraft engines to an applicable indicator.
February 3, 1983
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
A description is not available for this item.
June 25, 1980
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
A description is not available for this item.
March 31, 1972
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
A description is not available for this item.
October 23, 1961
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
A description is not available for this item.
May 3, 1961
TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES
A description is not available for this item.