UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN 1337-8

Structural bearings - Part 8: Guide Bearings and Restraint Bearings

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 December 2007
Status: active
Page Count: 30
ICS Code (Technical aspects): 91.010.30
scope:

This Part of this European Standard deals with the requirements for the design and manufacture of Guide Bearings and Restraint Bearings. Guide Bearings and Restraint Bearings are not intended to transmit vertical loads but they may be combined in one unit with bearings in accordance. EN 1337-1:2000, Table 1. NOTE 1 Guide Bearings and Restraint Bearings are shown in EN 1337-1:2000, Table 1, No. 8.1 and 8.2. For combined bearings see EN 1337-1:2000, Table 1, bearing Nos. 1.2, 1.3, 1.6, 1.7, 1.8., 3.1, 4.1, 4.2, 4.3, 7.1, 7.3, and 7.4 with restraints and Nos. 1.5, 1.7, 2.2, 3.3, 3.4, 5.2, 6.2 and 7.3 with guides. NOTE 2 Examples of combined bearings are given in Annex B. The minimum operating temperature depends on the materials" properties used at the required temperature and the limitations given in the referenced parts of this European Standard. NOTE 3 In certain circumstances the bearings described in this part of this European Standard may be required to operate in a plane inclined to the horizontal. In such circumstances the terms ""vertical"" and ""horizontal"" should be interpreted appropriately.

Document History

DS/EN 1337-8
December 5, 2007
Structural bearings - Part 8: Guide Bearings and Restraint Bearings
This Part of this European Standard deals with the requirements for the design and manufacture of Guide Bearings and Restraint Bearings. Guide Bearings and Restraint Bearings are not intended to...
April 27, 2007
Structural bearings - Guide Bearings and Restraint Bearings
A description is not available for this item.

References

Advertisement