IEC 61298-1
Process measurement and control devices – General methods and procedures for evaluating performance – Part 1: General considerations
| Organization: | IEC |
| Publication Date: | 1 October 2008 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61298 specifies general methods and procedures for conducting tests, and reporting on the functional and performance characteristics of process measurement and control devices. The methods and procedures specified in this standard are applicable to any type of process measurement and control device. The tests are applicable to any such devices characterized by their own specific input and output variables, and by the specific relationship (transfer function) between the inputs and outputs, and include analogue and digital devices. For devices that require special tests, this standard should be used, together with any product specific standard specifying special tests.
This standard covers general principles which apply to the series.
Document History