ISO 10071-1
Tools for pressing — Ball-lock punches — Part 1: Ball-lock punches for light duty
Organization: | ISO |
Publication Date: | 15 November 2008 |
Status: | active |
Page Count: | 18 |
ICS Code (Forging equipment. Presses. Shears): | 25.120.10 |
scope:
This part of ISO 10071 specifies interchangeability dimensions and tolerances, in millimetres, for ball-lock punches for light duty.
It is applicable to ball-lock punches with shank diameter sizes from 6 mm up to and including 32 mm, in round, square, rectangular and oblong shapes, for punching holes in steel sheets or other materials, the thickness of which is less than 3 mm.
This part of ISO 10071 also gives examples related to materials and hardness, and specifies the designation of ball-lock punches for light duty.