ISO 14347
Fatigue — Design procedure for welded hollow-section joints — Recommendations
| Organization: | ISO |
| Publication Date: | 1 December 2008 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
General
This International Standard gives recommendations for the design and analysis of unstiffened, welded, nodal joints in braced structures composed of hollow sections of circular or square shape (with or without rectangular chord) under fatigue loading.
This International Standard applies to structures:
fulfilling quality requirements for hollow sections (see Annex A);
complying with recommended weld details (see Annex B);
employing permitted steel grades (see 1.2);
having hollow section joints (see 1.3);
having either
square or rectangular hollow sections with a thickness between 4 mm and 16 mm, or
circular hollow sections with a thickness between 4 mm and 50 mm;
having as stress range the range of "hot-spot" stress;
having identical brace (branch) members.
Materials
This International Standard applies to both hot-finished and cold-formed steel structural hollow sections, complying with the applicable national manufacturing specification, that fulfil specified quality requirements (see Annex A).
Types of joints
This International Standard applies to joints consisting of circular hollow sections (CHS) or rectangular hollow sections (RHS) as used in uniplanar or multiplanar trusses or girders, such as T-, Y-, X-, K-, XX-, and KK-joints (see Figure 1 and Figure 2).
Document History