FORD WSD-M1H555-C1
FABRIC, DELON DESIGN, WEFT KNITTED, 3 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 6 November 2008 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted fabric or polyurethane film. It can also be backed with HFW weldable backcoating.
Document History
FORD WSD-M1H555-C1
November 6, 2008
FABRIC, DELON DESIGN, WEFT KNITTED, 3 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted...
November 20, 2002
FABRIC, DELON DESIGN, WEFT KNITTED, 3MM ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with...
April 8, 1994
FABRIC, DELON DESIGN, WEFT KNITTED, 3MM
1. SCOPE The material defined by this specification is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a...