ISO 3937-2
Cutter arbors with tenon drive — Part 2: Dimensions of 7/24 taper
| Organization: | ISO |
| Publication Date: | 1 December 2008 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 3937 specifies the dimensions of cutter arbors with tenon drive with 7/24 tapers. It also specifies the dimensions of cutter arbors with tenon drive and enlarged contact surface of the cutters.
The interchangeability dimensions of the milling cutter bearing on the cutter arbor are in conformity with ISO 2780. The dimensions of the retaining screw used are specified in ISO 2780.
7/24 tapers are in conformance with ISO 297 for manual changing and with ISO 7388-1 for automatic changing.
Document History