UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 23727

Earth-moving machinery - Wheeled loader coupler for attachments

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2009
Status: active
Page Count: 18
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard provides for the interchangeability of attachments on wheeled loaders by establishing common dimensions and clearances for a coupler. It is applicable to wheeled loaders as defined in ISO 6165 with an operating mass of between 8 000 kg and 17 500 kg. Alternative coupler designs and dimensions are permitted, but might not provide broad interchangeability of attachments.

This International Standard is not intended for, but may be applicable to, other wheeled loaders, skid steer loaders or backhoe loaders if interchangeability of common attachments is desired. It does not require the fitting of a coupler and attachments can be directly mounted to the lifting linkage without the use of one.

Document History

ISO 23727
March 15, 2009
Earth-moving machinery - Wheeled loader coupler for attachments
This International Standard provides for the interchangeability of attachments on wheeled loaders by establishing common dimensions and clearances for a coupler. It is applicable to wheeled loaders...

References

Advertisement