UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 61755-3-8

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2009
Status: active
Page Count: 12
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

EN 61755-3-8
February 1, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre
A description is not available for this item.

References

Advertisement