CSA - ISO/IEC ISP 10613-20-01
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 20: Security Employing the Network Layer Security Protocol - Connection-Mode with SDT-PDU Based Protection over X.25 Packet Swtiched Data Networks Using Virtual Calls, for RA1111/RA1121 Profiles
| Organization: | CSA |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 24 |
scope:
General
ISO/IEC ISP 10613 is applicable to intenvorking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards that collectively provide a Network Relay function for the connection-mode Network Service.
Part 7 of ISO/IEC ISP 10613 specifies subnetwork type dependent requirements for an intenvorking unit when attached to an X.25 packet switched data network by a dedicated (permanent) access line and using virtual calls.
This part of ISO/IEC ISP 106 13 specifies the profile requirements for the provision of security services using cryptographic techniques with Network Layer Security Protocol connection-mode and SDT-PDU based protection for use with X.25 packet switched data networks as specified in part 7 of 10613.
Document History