ISO 4310
Cranes — Test code and procedures
| Organization: | ISO |
| Publication Date: | 1 June 2009 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This International Standard specifies tests, inspections and procedures for verifying the conformance of a crane with its operational specifications and its capability to lift rated loads (see ISO 7363).
This International Standard is applicable to the types of cranes designated in ISO 4306-1, prior to first use following manufacture or after modification or repair of the load-bearing structure or a component of an individual crane.
Where rated loads are governed by stability, a test procedure and test load are specified that permit stability margins to be easily verified.
Document History