ISO TR 834-2
Fire-resistance tests — Elements of building construction — Part 2: Guidance on measuring uniformity of furnace exposure on test samples
| Organization: | ISO |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This Technical Report establishes general principles for measuring the uniformity of furnace exposure of samples tested in accordance with the requirements of ISO 834-1. This Technical Report specifies the type and location of instrumentation used to measure the temperature, velocity and oxygen content near the surface of simulated test samples. The surface of the simulated sample facing the furnace is gypsum board secured to cold-formed steel supports.
This Technical Report does not include requirements for furnace performance.
Document History