UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - BS EN 4642

Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm less than or equal to a less than or equal to 50 mm - 900 MPa less than or equal to Rm less than or equal to 1 050 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 July 2009
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

BS EN 4642
July 31, 2009
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm less than or equal to a less than or equal to 50 mm - 900 MPa less than or equal to Rm less than or equal to 1 050 MPa
A description is not available for this item.

References

Advertisement