ISO 105-J03
Textiles — Tests for colour fastness — Part J03: Calculation of colour differences
| Organization: | ISO |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 105 provides a method of calculating the colour difference between two specimens of the same material, measured under the same conditions, such that the numerical value ΔΕcmc(l:c) for the total colour difference quantifies the extent to which the two specimens do not match. It permits the specification of a maximum value (tolerance) which depends only on the closeness of match required for a given end-use and not on the colour involved, nor on the nature of the colour difference. The method also provides a means for establishing the ratio of differences in lightness to chroma and to hue.
NOTE Annex A gives guidance on the interpretation of results. Annex B provides sample test data for use in checking computer programs. Annex C contains a sample computer program for calculating colour difference.
Document History