UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29141

Information technology - Biometrics - Tenprint capture using biometric application programming interface (BioAPI)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2009
Status: active
Page Count: 32
ICS Code (Information coding): 35.040
scope:

This International Standard specifies requirements for the use of ISO/IEC 19784-1, as amended by ISO/IEC 19784-1/Amd. 1 (BioAPI) for the purpose of performing a tenprint capture operation.

It specifies a BDB format that is used to interact with a BioAPI framework (and hence with BSPs) to support an application wishing to perform a tenprint capture.

It specifies a capture control block and a capture output block that conforming BSPs are required to support if they conform to this International Standard.

Document History

ISO/IEC 29141
December 1, 2009
Information technology - Biometrics - Tenprint capture using biometric application programming interface (BioAPI)
This International Standard specifies requirements for the use of ISO/IEC 19784-1, as amended by ISO/IEC 19784-1/Amd. 1 (BioAPI) for the purpose of performing a tenprint capture operation. It...

References

Advertisement