UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 4509.1

Stand-alone power systems Part 1: Safety and installation

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 21 December 2009
Status: active
Page Count: 44
scope:

This Standard sets out safety and installation requirements for stand-alone power systems used for the supply of extra-low (ELV) and/or low voltage (LV) electric power to a single load, or an electrical installation in a single residence or building, or a group of residences or buildings and associated items with switchboards to AS/NZS 3000 requirements.

This Standard covers-

(a) equipment up to, and including, the output of the stand-alone power system (i.e. the point of supply-see the definition in Clause 1.4.12); and

(b) direct connection of a stand-alone power system to-

(i) a single load (e.g. a water pump);

(ii) a single electrical installation (e.g. a residence); or

(iii) a group of independent electrical installations (e.g. a number of separate residences and/or buildings).

This Standard includes minimum rating and over-current protection requirements for the consumers mains and earthing arrangements.

NOTE: The connection from the output of the stand-alone power system to the electrical installation is regarded as the consumers mains (see AS/NZS 3000).

This Standard, with additional safety requirements, shall be applied to systems with energy storage at LV

System design considerations are detailed in AS 4509.2.

NOTE: System maintenance matters are considered in Appendix A.

Document History

SNZ AS/NZS 4509.1
December 21, 2009
Stand-alone power systems Part 1: Safety and installation
This Standard sets out safety and installation requirements for stand-alone power systems used for the supply of extra-low (ELV) and/or low voltage (LV) electric power to a single load, or an...

References

Advertisement