UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 4642

Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm Less than or equal to a Less than or equal to 50 mm - 900 MPa Less than or equal to Rm Less than or equal to 1050 MPa

active, Most Current
Organization: SNV
Publication Date: 1 July 2009
Status: active
Page Count: 8
ICS Code (Steels): 49.025.10

Document History

SN EN 4642
July 1, 2009
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm Less than or equal to a Less than or equal to 50 mm - 900 MPa Less than or equal to Rm Less than or equal to 1050 MPa
A description is not available for this item.

References

Advertisement