UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 3580.9.7

Methods for sampling and analysis of ambient air Method 9.7: Determination of suspended particulate matter—Dichotomous sampler (PM10, coarse PM and PM2.5)—Gravimetric method

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 18 February 2009
Status: active
Page Count: 16
scope:

This Standard sets out a gravimetric procedure for the concurrent determination of the PM10 and PM2.5 fractions of suspended particulate matter in ambient air collected in a dichotomous sampler. The method provides a measure of the mean concentration of PM10 over the sampling period of the two size fractions, viz. the fine fraction (less than approximately 2.5 μm) and the coarse fraction (2.5 μm to 10 μm). A procedure for assessing the performance of dichotomous samplers so that they comply with the sampling requirements of this method, is described in Appendix A.

NOTE: Sampling is normally of 24 h duration to average out diurnal variations. Provided that the mass of the filter is determined under carefully controlled laboratory conditions, mean concentrations of 5 μg/m3 (1.67 L/min sample flow rate) or 1 μg/m3 (15 L/min sample flow rate) and greater may be determined, based on a 24 h sampling period.

Document History

SNZ AS/NZS 3580.9.7
February 18, 2009
Methods for sampling and analysis of ambient air Method 9.7: Determination of suspended particulate matter—Dichotomous sampler (PM10, coarse PM and PM2.5)—Gravimetric method
This Standard sets out a gravimetric procedure for the concurrent determination of the PM10 and PM2.5 fractions of suspended particulate matter in ambient air collected in a dichotomous sampler. The...

References

Advertisement