SNV - SN EN 1349
Industrial process control valves
| Organization: | SNV |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
This European Standard applies to all industrial process control valves (hereafter referred to as control valves).
This European Standard specifies the design and performance
requirements including material, pressure/temperature
The range of nominal size is:
- DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 700; DN 750; DN 800; DN 900; DN 1 000; DN 1 200.
The range of PN is:
- PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160; PN 250; PN 320; PN 400.
The range of Class is:
- Class 150; Class 300; Class 600; Class 900; Class 1 500; Class 2 500; Class 4 500.
Pinch valves are excluded from the scope of this European Standard.
Cast iron Class designated flanges are excluded from the scope of this European Standard.
Document History