UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 12213-2

Natural gas - Calculation of compression factor - Part 2: Calculation using molar-composition analysis

active, Most Current
Organization: SNV
Publication Date: 1 February 2010
Status: active
Page Count: 42
ICS Code (Natural gas): 75.060
scope:

ISO 12213 specifies methods for the calculation of compression factors of natural gases, natural gases containing a synthetic admixture and similar mixtures at conditions under which the mixture can exist only as a gas.

This part of ISO 12213 specifies a method for the calculation of compression factors when the detailed composition of the gas by mole fractions is known, together with the relevant pressures and temperatures.

The method is applicable to pipeline quality gases within the ranges of pressure p and temperature T at which transmission and distribution operations normally take place, with an uncertainty of about ± 0,1 %. It can be applied, with greater uncertainty, to wider ranges of gas composition, pressure and temperature (see Annex E).

More detail concerning the scope and field of application of the method is given in ISO 12213-1.

Document History

SN EN ISO 12213-2
February 1, 2010
Natural gas - Calculation of compression factor - Part 2: Calculation using molar-composition analysis
ISO 12213 specifies methods for the calculation of compression factors of natural gases, natural gases containing a synthetic admixture and similar mixtures at conditions under which the mixture can...
August 1, 2005
Natural gas - Calculation of compression factor - Part 2: Calculation using molar-composition analysis (ISO 12213-2:1997)
A description is not available for this item.

References

Advertisement