UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 4078

Aerospace series - Inserts, threaded, thin wall, locked and self-locking, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 degrees C

active, Most Current
Organization: SNV
Publication Date: 1 February 2010
Status: active
Page Count: 9
ICS Code (Nuts): 49.030.30
scope:

This European Standard specifies the characteristics of threaded thin wall inserts, locked and with a selflocking feature achieved by deforming out-of-round the internal thread of mid length, in heat resisting steel, MoS2 lubricated.

Classification : 1 100 MPa1) / 315 °C2).

1) Corresponds to the minimum tensile stress which the insert is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum temperature that the insert is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the MoS2 lubricant.

Document History

SN EN 4078
February 1, 2010
Aerospace series - Inserts, threaded, thin wall, locked and self-locking, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 degrees C
This European Standard specifies the characteristics of threaded thin wall inserts, locked and with a selflocking feature achieved by deforming out-of-round the internal thread of mid length, in heat...

References

Advertisement