SNV - SN EN 3660-016
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 016: Grommet nut, style A, self-locking and non self-locking for EN 3645 - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This product standard defines a range of grommet nuts, style A, for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class N : − 65 °C to 200 °C
Class W : − 65 °C to 175 °C
Document History
SN EN 3660-016
March 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 016: Grommet nut, style A, self-locking and non self-locking for EN 3645 - Product standard
This product standard defines a range of grommet nuts, style A, for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class N : − 65 °C to 200...