NPFC - MIL-DTL-17/74
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 13 April 2010 |
| Status: | active |
| Page Count: | 7 |
Document History
May 11, 2021
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
A description is not available for this item.
May 8, 2020
Cables, Radio Frequency, Flexible, Coaxial, 50 OHMS, Unarmored M17/74-RG213, and Armored M17/74-RG215
A description is not available for this item.
MIL-DTL-17/74
April 13, 2010
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
A description is not available for this item.
June 13, 2001
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
A description is not available for this item.
August 13, 1993
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
A description is not available for this item.
July 18, 1985
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
THIS CABLE USES PVC MATERIAL AND IS NOT TO BE USED IN AEROSPACE APPLICATIONS. NOTE: THE AIR FORCE HAS RESTRICTED THE USE OF PVC IN AEROSPACE AND GROUND SUPPORT APPLICATIONS. CABLES WITH PVC JACKETING...
February 12, 1982
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
A description is not available for this item.
May 11, 1981
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
A description is not available for this item.
March 15, 1977
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
A description is not available for this item.
February 28, 1964
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
A description is not available for this item.
February 28, 1958
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, UNARMORED M17/74-RG213, AND ARMORED M17/74-RG215
A description is not available for this item.