UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 3660-008

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 008: Cable outlet, self-locking, style C, 45 degrees, shielded (cone grounding), unsealed with clamp strain relief - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 April 2010
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This product standard defines a range of cable outlets, style C, anti-decoupling, 45°, shielded (cone grounding), unsealed with clamp strain relief for use under the following conditions:

The cable outlet permits the termination of individual and/or overall screens for thickness from 0,8 mm to 4,8 mm.

Associated electrical connector(s) : EN 3660-002 Temperature Range,

Class N : − 65 °C to 200 °C;

Class W : − 65 °C to 175 °C;

Class K : − 65 °C to 260 °C.

Document History

EN 3660-008
April 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 008: Cable outlet, self-locking, style C, 45 degrees, shielded (cone grounding), unsealed with clamp strain relief - Product standard
This product standard defines a range of cable outlets, style C, anti-decoupling, 45°, shielded (cone grounding), unsealed with clamp strain relief for use under the following conditions: The cable...

References

Advertisement