CEN - EN 15794
Determination of explosion points of flammable liquids
| Organization: | CEN |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This European Standard specifies a test method to determine the explosion points of flammable liquids in air. This European Standard applies to flammable liquids at atmospheric pressure and at temperatures in the range from - 50 °C to 300 °C.
This European standard must not be applied to explosives or
materials which, under the test conditions, are thermally unstable
liquids (e.g. polymerizing/oxidizi
Document History