JSA - JIS C 2814-2-1
Connecting Devices for Low-Voltage Circuits for Household and Similar Purposes - Part 2-1: Particular Requirements for Connecting Devices as Separate Entities with Screw-Type Clamping Units
| Organization: | JSA |
| Publication Date: | 20 March 2009 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Scope given in clause 1 of JIS C 2814-1 and the following shall apply.
This Standard applies to connecting devices with screw-type clamping units primarily suitable for connecting unprepared conductors.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60998-2-1 : 2002 Connecting devices for low-voltage circuits for household and similar purposes-Part 2-1 : Particular requirements for connecting devices as separate entities with screw-type clamping units (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.
Document History