ETSI - EN 300 086-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile Service; Radio equipment with an internal or external RF connector intended primarily for analogue speech; Part 1: Technical characteristics and methods of measurement
| Organization: | ETSI |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 57 |
scope:
The present document covers the technical requirements for radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service.
It applies to use in the land mobile service, operating on radio frequencies between 30 MHz and 1 GHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz, primarily intended for analogue speech.
The equipment comprises a transmitter and associated modulator and/or a receiver and associated demodulator. The types of equipment covered by the present document are as follows:
• base station (equipment fitted with an antenna connector, intended for use in a fixed location);
• mobile station (equipment fitted with an antenna connector, normally used in a vehicle or as a transportable); and
• those hand portable stations:
a) fitted with an antenna connector; or
b) without an external antenna connector, but fitted with a permanent internal or a temporary internal 50 Ω Radio Frequency (RF) connector which allows access to the transmitter output and the receiver input.
Hand portable equipment without an external or internal RF connector and without the possibility of having a temporary internal 50 Ω RF connector is not covered by the present document.
NOTE: Hand portable equipment without an external or internal RF connector and without the possibility of having a temporary internal 50 Ω RF connector is not covered by the present document (integral antenna equipment is covered by EN 300 296 [i.1]).
Document History