UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 3529

Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Forgings - a or D Less than or equal to 150 mm - 1 750 MPa Less than or equal to Rm Less than or equal to 2 000 MPa

active, Most Current
Organization: SNV
Publication Date: 1 June 2010
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:

Steel FE-PM2701 (X2NiCoMo18-8-5)

Vacuum induction melted and vacuum arc remelted

Solution treated and precipitation treated

Forgings

a or D ≤ 150 mm 1 750 MPa ≤ Rm ≤ 2 000 MPa

for aerospace applications.

Document History

SN EN 3529
June 1, 2010
Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Forgings - a or D Less than or equal to 150 mm - 1 750 MPa Less than or equal to Rm Less than or equal to 2 000 MPa
This standard specifies the requirements relating to: Steel FE-PM2701 (X2NiCoMo18-8-5) Vacuum induction melted and vacuum arc remelted Solution treated and precipitation treated Forgings a or D...

References

Advertisement