UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 18286

Hot-rolled stainless steel plates - Tolerances on dimensions and shape

active, Most Current
Organization: CEN
Publication Date: 1 June 2010
Status: active
Page Count: 16
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard specifies requirements for tolerances for hot-rolled stainless steel plates (quarto plates) made on a reversing mill with the following characteristics:

a) nominal thickness, t, such that 4 mm less than t less than 250 mm;

b) nominal width, w, such that w greater than 600 mm.

Tolerances for plate of width w less than 600 mm cut or slit from wider plate should be agreed upon between manufacturer and purchaser at the time of enquiry and order.

This International Standard is not applicable to round plates, custom-made plates, checker plate or bulb plate for flooring or wide flats, nor to continuous-process plates (plate made with coiling).

This International Standard does not include round plates, custom-made plates, checker plate or bulb plate for flooring or wide flats. It does not include continuous process plates (plate made with coiling) because tolerances for these plates are defined in another International Standard (see ISO 9444).

Document History

EN ISO 18286
June 1, 2010
Hot-rolled stainless steel plates - Tolerances on dimensions and shape
This International Standard specifies requirements for tolerances for hot-rolled stainless steel plates (quarto plates) made on a reversing mill with the following characteristics: a) nominal...

References

Advertisement