UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 61076-2-107

Connectors for electronic equipment - Product requirements - Part 2-107: Detail specification for circular hybrid connectors M12 with electrical and fibre-optic contacts with screw locking

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2010
Status: active
Page Count: 40
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This standard describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screwlocking as well as adaptors.

The connectors are suitable to connect two optic fibres and two electrical wires intended for power transmission to the optionally integrated transmitter and receiver, not specified in this standard.

Male connectors have round electrical contacts Ø 1,0 mm and round optical contacts with the ferrule Ø 1,25 mm according to IEC 61754-20, grade 1 for

All-silica optical fibre cables

single mode fibre 9/125 μm

multimode fibre 50/125 μm or 62,5/125 μm

NOTE M12 is the dimension of the thread of the screw locking mechanism of these circular connectors.

Throughout this standard dimensions are in mm.

Document History

EN 61076-2-107
June 1, 2010
Connectors for electronic equipment - Product requirements - Part 2-107: Detail specification for circular hybrid connectors M12 with electrical and fibre-optic contacts with screw locking
This standard describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screwlocking as well as...

References

Advertisement